MISCO Speaker DC35S-WP

Description
Key Features: 3 X 5" (77 X127mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Water Resistant Paper Cone;
Datasheet
Description
Key Features: 3 X 5" (77 X127mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Water Resistant Paper Cone;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - DC35S-WP - MISCO
Minneapolis, MN, USA
Speaker
DC35S-WP
Speaker DC35S-WP
Key Features: 3 X 5" (77 X127mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Water Resistant Paper Cone;

Key Features:

  • 3 X 5" (77 X127mm), 8 Ohm
  • Voice Range, 4 Watts
  • Ferrite Magnet, Water Resistant Paper Cone;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number DC35S-WP
Product Name Speaker
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - EC6S-5T70-A - MISCO
Specs
Nominal Power 8 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details