Visual Sound, Inc. 2 Inch High Frequency Compression Driver, 16 Ohms Impedance 2446J

Description
JBL Professional The 2446J features a ferrite (ceramic) magnet structure. The model 2446J is a professional quality high-frequency compression driver that incorporates JBL's newly developed Coherent Wave phasing plug as well as a pure titanium diaphragm with radial ribs and patented three-dimensional diamond pattern suspension. The Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide m-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of acoustical power up to much higher frequencies than afforded by earlier designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround which reduces membrane stresses in the diaphragm support structure and extends diaphragm life. The depth of the diamond pattern is closely controlled during the manufacturing process to provide predictable frequencies for the 2nd and 3rd normal resonance modes and for the basic suspension resonance mode. The diaphragm also incorporates a series of embossed radial reinforcing ribs that increase diaphragm stiffness. This diaphragm, when combined with the Coherent Wave phasing plug, increases the 2446J's output in the 5 kHz to 20 kHz range. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 500 Hz to 20 kHz response 16 ohm impedance 111 dB sensitivity (1W/1m on 2380A horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil
Description
JBL Professional The 2446J features a ferrite (ceramic) magnet structure. The model 2446J is a professional quality high-frequency compression driver that incorporates JBL's newly developed Coherent Wave phasing plug as well as a pure titanium diaphragm with radial ribs and patented three-dimensional diamond pattern suspension. The Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide m-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of acoustical power up to much higher frequencies than afforded by earlier designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround which reduces membrane stresses in the diaphragm support structure and extends diaphragm life. The depth of the diamond pattern is closely controlled during the manufacturing process to provide predictable frequencies for the 2nd and 3rd normal resonance modes and for the basic suspension resonance mode. The diaphragm also incorporates a series of embossed radial reinforcing ribs that increase diaphragm stiffness. This diaphragm, when combined with the Coherent Wave phasing plug, increases the 2446J's output in the 5 kHz to 20 kHz range. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 500 Hz to 20 kHz response 16 ohm impedance 111 dB sensitivity (1W/1m on 2380A horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil

Suppliers

Company
Product
Description
Supplier Links
2 Inch High Frequency Compression Driver, 16 Ohms Impedance - 2446J - Visual Sound, Inc.
Broomall, PA, USA
2 Inch High Frequency Compression Driver, 16 Ohms Impedance
2446J
2 Inch High Frequency Compression Driver, 16 Ohms Impedance 2446J
JBL Professional The 2446J features a ferrite (ceramic) magnet structure. The model 2446J is a professional quality high-frequency compression driver that incorporates JBL's newly developed Coherent Wave phasing plug as well as a pure titanium diaphragm with radial ribs and patented three-dimensional diamond pattern suspension. The Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide m-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of acoustical power up to much higher frequencies than afforded by earlier designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround which reduces membrane stresses in the diaphragm support structure and extends diaphragm life. The depth of the diamond pattern is closely controlled during the manufacturing process to provide predictable frequencies for the 2nd and 3rd normal resonance modes and for the basic suspension resonance mode. The diaphragm also incorporates a series of embossed radial reinforcing ribs that increase diaphragm stiffness. This diaphragm, when combined with the Coherent Wave phasing plug, increases the 2446J's output in the 5 kHz to 20 kHz range. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 500 Hz to 20 kHz response 16 ohm impedance 111 dB sensitivity (1W/1m on 2380A horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil

JBL Professional

The 2446J features a ferrite (ceramic) magnet structure. The model 2446J is a professional quality high-frequency compression driver that incorporates JBL's newly developed Coherent Wave phasing plug as well as a pure titanium diaphragm with radial ribs and patented three-dimensional diamond pattern suspension. The Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide m-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of acoustical power up to much higher frequencies than afforded by earlier designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround which reduces membrane stresses in the diaphragm support structure and extends diaphragm life. The depth of the diamond pattern is closely controlled during the manufacturing process to provide predictable frequencies for the 2nd and 3rd normal resonance modes and for the basic suspension resonance mode. The diaphragm also incorporates a series of embossed radial reinforcing ribs that increase diaphragm stiffness. This diaphragm, when combined with the Coherent Wave phasing plug, increases the 2446J's output in the 5 kHz to 20 kHz range.

  • 100 watts continuous program power handling when used above 500 Hz
  • 150 watts continuous program power handling when used above 1 kHz
  • 500 Hz to 20 kHz response
  • 16 ohm impedance
  • 111 dB sensitivity (1W/1m on 2380A horn)
  • Coherent Wave™ phasing plug design for increased high-frequency output
  • 100 mm (4 in) pure titanium diaphragm with radial-rib topology
  • 100 mm (4 in) edgewound aluminum voice coil
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2446J
Product Name 2 Inch High Frequency Compression Driver, 16 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details