Visual Sound, Inc. 1 Inch High Frequency Compression Driver, 16 Ohms Impedance 2426J

Description
JBL Professional The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model. Alternate 1 3/8 inch-18 screw mounting 70 watts continuous program power handling when used above 800 Hz 100 watts continuous program power handling when used above 1.2 kHz 800 Hz to 20 kHz response 16 ohm impedance 110 dB sensitivity (1W/1m on 2370A horn) 44 mm (1 3/4 in) pure titanium diaphragm Patented diamond pattern diaphragm suspension 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil Copper-plated pole piece for reduced inductance and increased high-frequency output
Description
JBL Professional The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model. Alternate 1 3/8 inch-18 screw mounting 70 watts continuous program power handling when used above 800 Hz 100 watts continuous program power handling when used above 1.2 kHz 800 Hz to 20 kHz response 16 ohm impedance 110 dB sensitivity (1W/1m on 2370A horn) 44 mm (1 3/4 in) pure titanium diaphragm Patented diamond pattern diaphragm suspension 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil Copper-plated pole piece for reduced inductance and increased high-frequency output

Suppliers

Company
Product
Description
Supplier Links
1 Inch High Frequency Compression Driver, 16 Ohms Impedance - 2426J - Visual Sound, Inc.
Broomall, PA, USA
1 Inch High Frequency Compression Driver, 16 Ohms Impedance
2426J
1 Inch High Frequency Compression Driver, 16 Ohms Impedance 2426J
JBL Professional The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model. Alternate 1 3/8 inch-18 screw mounting 70 watts continuous program power handling when used above 800 Hz 100 watts continuous program power handling when used above 1.2 kHz 800 Hz to 20 kHz response 16 ohm impedance 110 dB sensitivity (1W/1m on 2370A horn) 44 mm (1 3/4 in) pure titanium diaphragm Patented diamond pattern diaphragm suspension 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil Copper-plated pole piece for reduced inductance and increased high-frequency output

JBL Professional

The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns.

The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model.

  • Alternate 1 3/8 inch-18 screw mounting
  • 70 watts continuous program power handling when used above 800 Hz
  • 100 watts continuous program power handling when used above 1.2 kHz
  • 800 Hz to 20 kHz response
  • 16 ohm impedance
  • 110 dB sensitivity (1W/1m on 2370A horn)
  • 44 mm (1 3/4 in) pure titanium diaphragm
  • Patented diamond pattern diaphragm suspension
  • 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil
  • Copper-plated pole piece for reduced inductance and increased high-frequency output
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2426J
Product Name 1 Inch High Frequency Compression Driver, 16 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Speakers - BC25SC08-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1663 Hz
View Details
10th Anniversary Edition - W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7AE-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details