Tymphany Corporation Speakers BC25SC08-04

Description
3.27 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
3.27 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - BC25SC08-04-ND - DigiKey
Thief River Falls, MN, United States
3.27 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

3.27 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number BC25SC08-04-ND
Product Name Speakers
Resonance Frequency 1663 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details