Visual Sound, Inc. 18 Inch Low Frequency Transducer, 8 Ohms Impedance, 800 Watt 2242H

Description
JBL Professional The 2242H is ideal for use in high output subwoofer systems with bass extension to 25 Hz. The total peak-to-peak excursion of the 2242H is 18 mm, within 10% linearity. The 2242H is built around a completely new motor structure with a pole piece extending both above and below the top plate to improve gap flux symmetry and increase thermal conductivity from the voice coil to the pole piece. In addition to the benefits of JBL's Symmetrical Field GeometryTM, the 2242H also incorporates a copper shorting ring that is imbedded in the pole piece at the precise center of the gap and is in close proximity to the voice coil. The copper ring acts like a shorted secondary turn in a transformer, with the voice coil acting as the primary winding. The benefits of this are a reduction in third harmonic distortion and a reduction of the voice coil's inductance, which improves the transducer's transient response. The 2242H can produce peak instantaneous outputs of 134 dB above 100 Hz measured at one meter, greater than any other JBL low frequency transducer. The new voice coil-magnet circuitry is referred to as Super Vented GapTM technology. The 2242H carries a power rating of 800 watts, as compared with the 600 watt rating of its predecessors. This is accomplished through the use of a voice coil with one-third more surface area than in the earlier designs, allowing the 2242H to dissipate heat more effectively to the surrounding metal parts, The higher power rating, reduced power compression, and increased efficiency give the 2242H a net continuous output capability that is 3 dB greater than that of the 2241H. 800 W continuous pink noise power capacity 8 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 25 Hz-1.6 kHz response 99 dB sensitivity, 1 W. 1 m (3.3 ft) SFG™ magnet structure with Super Vented Gap™ (SVG) cooling technology
Description
JBL Professional The 2242H is ideal for use in high output subwoofer systems with bass extension to 25 Hz. The total peak-to-peak excursion of the 2242H is 18 mm, within 10% linearity. The 2242H is built around a completely new motor structure with a pole piece extending both above and below the top plate to improve gap flux symmetry and increase thermal conductivity from the voice coil to the pole piece. In addition to the benefits of JBL's Symmetrical Field GeometryTM, the 2242H also incorporates a copper shorting ring that is imbedded in the pole piece at the precise center of the gap and is in close proximity to the voice coil. The copper ring acts like a shorted secondary turn in a transformer, with the voice coil acting as the primary winding. The benefits of this are a reduction in third harmonic distortion and a reduction of the voice coil's inductance, which improves the transducer's transient response. The 2242H can produce peak instantaneous outputs of 134 dB above 100 Hz measured at one meter, greater than any other JBL low frequency transducer. The new voice coil-magnet circuitry is referred to as Super Vented GapTM technology. The 2242H carries a power rating of 800 watts, as compared with the 600 watt rating of its predecessors. This is accomplished through the use of a voice coil with one-third more surface area than in the earlier designs, allowing the 2242H to dissipate heat more effectively to the surrounding metal parts, The higher power rating, reduced power compression, and increased efficiency give the 2242H a net continuous output capability that is 3 dB greater than that of the 2241H. 800 W continuous pink noise power capacity 8 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 25 Hz-1.6 kHz response 99 dB sensitivity, 1 W. 1 m (3.3 ft) SFG™ magnet structure with Super Vented Gap™ (SVG) cooling technology

Suppliers

Company
Product
Description
Supplier Links
18 Inch Low Frequency Transducer, 8 Ohms Impedance, 800 Watt - 2242H - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Low Frequency Transducer, 8 Ohms Impedance, 800 Watt
2242H
18 Inch Low Frequency Transducer, 8 Ohms Impedance, 800 Watt 2242H
JBL Professional The 2242H is ideal for use in high output subwoofer systems with bass extension to 25 Hz. The total peak-to-peak excursion of the 2242H is 18 mm, within 10% linearity. The 2242H is built around a completely new motor structure with a pole piece extending both above and below the top plate to improve gap flux symmetry and increase thermal conductivity from the voice coil to the pole piece. In addition to the benefits of JBL's Symmetrical Field GeometryTM, the 2242H also incorporates a copper shorting ring that is imbedded in the pole piece at the precise center of the gap and is in close proximity to the voice coil. The copper ring acts like a shorted secondary turn in a transformer, with the voice coil acting as the primary winding. The benefits of this are a reduction in third harmonic distortion and a reduction of the voice coil's inductance, which improves the transducer's transient response. The 2242H can produce peak instantaneous outputs of 134 dB above 100 Hz measured at one meter, greater than any other JBL low frequency transducer. The new voice coil-magnet circuitry is referred to as Super Vented GapTM technology. The 2242H carries a power rating of 800 watts, as compared with the 600 watt rating of its predecessors. This is accomplished through the use of a voice coil with one-third more surface area than in the earlier designs, allowing the 2242H to dissipate heat more effectively to the surrounding metal parts, The higher power rating, reduced power compression, and increased efficiency give the 2242H a net continuous output capability that is 3 dB greater than that of the 2241H. 800 W continuous pink noise power capacity 8 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 25 Hz-1.6 kHz response 99 dB sensitivity, 1 W. 1 m (3.3 ft) SFG™ magnet structure with Super Vented Gap™ (SVG) cooling technology

JBL Professional

The 2242H is ideal for use in high output subwoofer systems with bass extension to 25 Hz. The total peak-to-peak excursion of the 2242H is 18 mm, within 10% linearity. The 2242H is built around a completely new motor structure with a pole piece extending both above and below the top plate to improve gap flux symmetry and increase thermal conductivity from the voice coil to the pole piece. In addition to the benefits of JBL's Symmetrical Field GeometryTM, the 2242H also incorporates a copper shorting ring that is imbedded in the pole piece at the precise center of the gap and is in close proximity to the voice coil. The copper ring acts like a shorted secondary turn in a transformer, with the voice coil acting as the primary winding. The benefits of this are a reduction in third harmonic distortion and a reduction of the voice coil's inductance, which improves the transducer's transient response. The 2242H can produce peak instantaneous outputs of 134 dB above 100 Hz measured at one meter, greater than any other JBL low frequency transducer. The new voice coil-magnet circuitry is referred to as Super Vented GapTM technology. The 2242H carries a power rating of 800 watts, as compared with the 600 watt rating of its predecessors. This is accomplished through the use of a voice coil with one-third more surface area than in the earlier designs, allowing the 2242H to dissipate heat more effectively to the surrounding metal parts, The higher power rating, reduced power compression, and increased efficiency give the 2242H a net continuous output capability that is 3 dB greater than that of the 2241H.

  • 800 W continuous pink noise power capacity
  • 8 ohm impedance
  • 100 mm (4 in) edgewound aluminum ribbon voice coil
  • 25 Hz-1.6 kHz response
  • 99 dB sensitivity, 1 W. 1 m (3.3 ft)
  • SFG™ magnet structure with Super Vented Gap™ (SVG) cooling technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2242H
Product Name 18 Inch Low Frequency Transducer, 8 Ohms Impedance, 800 Watt
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details