Visual Sound, Inc. Eight-Inch Dual Cone Ceiling Speaker 209

Description
Electro-Voice The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone. The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 209 is designed for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 209-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA RS-426-A 1980. The 209-4T includes a transformer, allowing connection to 25/70/100-volt line, with taps of 0.5 to four watts. The 209-4TWB offers the same performance as the 209-4T and includes a pre-mounted ceiling grille.
Description
Electro-Voice The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone. The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 209 is designed for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 209-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA RS-426-A 1980. The 209-4T includes a transformer, allowing connection to 25/70/100-volt line, with taps of 0.5 to four watts. The 209-4TWB offers the same performance as the 209-4T and includes a pre-mounted ceiling grille.

Suppliers

Company
Product
Description
Supplier Links
Eight-Inch Dual Cone Ceiling Speaker - 209 - Visual Sound, Inc.
Broomall, PA, USA
Eight-Inch Dual Cone Ceiling Speaker
209
Eight-Inch Dual Cone Ceiling Speaker 209
Electro-Voice The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone. The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 209 is designed for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 209-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA RS-426-A 1980. The 209-4T includes a transformer, allowing connection to 25/70/100-volt line, with taps of 0.5 to four watts. The 209-4TWB offers the same performance as the 209-4T and includes a pre-mounted ceiling grille.

Electro-Voice

The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone.

The Electro-Voice® 209 is a high-quality, eight-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 209 is designed for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 209-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA RS-426-A 1980.

  • The 209-4T includes a transformer, allowing connection to 25/70/100-volt line, with taps of 0.5 to four watts.
  • The 209-4TWB offers the same performance as the 209-4T and includes a pre-mounted ceiling grille.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 209
Product Name Eight-Inch Dual Cone Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details