Visual Sound, Inc. Tube Microphone / Instrument Preamp 207D

Description
Aphex Systems, Ltd. Tube Mic or Instrument Preamp using the RPA™ vacuum tube circuit featuring MicLim™ 20 dB of extra headroom and 129 dB EIN The Model 207D is an affordable audiophile-quality tube mic preamp that meets or exceeds the performance of preamps costing many times more. The Model 207D will reveal the subtlety and power of vintage condensers and ribbons and electrets and popular dynamic mics. Even the worlds most respected microphones will sound better. Plus with its AES/EBU and S/PDIF digital outputs and Word Clock connection -- the Model 207D offers direct digital connection throughout your signal chain ... with up to 96kHz sampling rates. The instrument inputs also are quieter and have more gain than conventional instrument preamps. The MicLimT circuitry (previously only available in our flagship Model 1100 2 channel and Model 1788 8 channel mic preamps) makes the Model 207D virtually crashproof -- making it a perfect front end for digital recorders. By combining the best traits of tube and solid state circuitry -- the Model 207D captures a sound that is warmer and fuller and more true to life. Whether you are recording mixing live or broadcasting or webcasting -- the signal has to travel a long journey before its final delivery. So give your sound a great start with the Aphex Model 207D Tube Mic/Instrument Preamp with Digital Outputs.
Description
Aphex Systems, Ltd. Tube Mic or Instrument Preamp using the RPA™ vacuum tube circuit featuring MicLim™ 20 dB of extra headroom and 129 dB EIN The Model 207D is an affordable audiophile-quality tube mic preamp that meets or exceeds the performance of preamps costing many times more. The Model 207D will reveal the subtlety and power of vintage condensers and ribbons and electrets and popular dynamic mics. Even the worlds most respected microphones will sound better. Plus with its AES/EBU and S/PDIF digital outputs and Word Clock connection -- the Model 207D offers direct digital connection throughout your signal chain ... with up to 96kHz sampling rates. The instrument inputs also are quieter and have more gain than conventional instrument preamps. The MicLimT circuitry (previously only available in our flagship Model 1100 2 channel and Model 1788 8 channel mic preamps) makes the Model 207D virtually crashproof -- making it a perfect front end for digital recorders. By combining the best traits of tube and solid state circuitry -- the Model 207D captures a sound that is warmer and fuller and more true to life. Whether you are recording mixing live or broadcasting or webcasting -- the signal has to travel a long journey before its final delivery. So give your sound a great start with the Aphex Model 207D Tube Mic/Instrument Preamp with Digital Outputs.

Suppliers

Company
Product
Description
Supplier Links
Tube Microphone / Instrument Preamp - 207D - Visual Sound, Inc.
Broomall, PA, USA
Tube Microphone / Instrument Preamp
207D
Tube Microphone / Instrument Preamp 207D
Aphex Systems, Ltd. Tube Mic or Instrument Preamp using the RPA™ vacuum tube circuit featuring MicLim™ 20 dB of extra headroom and 129 dB EIN The Model 207D is an affordable audiophile-quality tube mic preamp that meets or exceeds the performance of preamps costing many times more. The Model 207D will reveal the subtlety and power of vintage condensers and ribbons and electrets and popular dynamic mics. Even the worlds most respected microphones will sound better. Plus with its AES/EBU and S/PDIF digital outputs and Word Clock connection -- the Model 207D offers direct digital connection throughout your signal chain ... with up to 96kHz sampling rates. The instrument inputs also are quieter and have more gain than conventional instrument preamps. The MicLimT circuitry (previously only available in our flagship Model 1100 2 channel and Model 1788 8 channel mic preamps) makes the Model 207D virtually crashproof -- making it a perfect front end for digital recorders. By combining the best traits of tube and solid state circuitry -- the Model 207D captures a sound that is warmer and fuller and more true to life. Whether you are recording mixing live or broadcasting or webcasting -- the signal has to travel a long journey before its final delivery. So give your sound a great start with the Aphex Model 207D Tube Mic/Instrument Preamp with Digital Outputs.

Aphex Systems, Ltd.

Tube Mic or Instrument Preamp using the RPA™ vacuum tube circuit featuring MicLim™ 20 dB of extra headroom and 129 dB EIN

The Model 207D is an affordable audiophile-quality tube mic preamp that meets or exceeds the performance of preamps costing many times more. The Model 207D will reveal the subtlety and power of vintage condensers and ribbons and electrets and popular dynamic mics. Even the worlds most respected microphones will sound better. Plus with its AES/EBU and S/PDIF digital outputs and Word Clock connection -- the Model 207D offers direct digital connection throughout your signal chain ... with up to 96kHz sampling rates. The instrument inputs also are quieter and have more gain than conventional instrument preamps. The MicLimT circuitry (previously only available in our flagship Model 1100 2 channel and Model 1788 8 channel mic preamps) makes the Model 207D virtually crashproof -- making it a perfect front end for digital recorders. By combining the best traits of tube and solid state circuitry -- the Model 207D captures a sound that is warmer and fuller and more true to life. Whether you are recording mixing live or broadcasting or webcasting -- the signal has to travel a long journey before its final delivery. So give your sound a great start with the Aphex Model 207D Tube Mic/Instrument Preamp with Digital Outputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 207D
Product Name Tube Microphone / Instrument Preamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details