Visual Sound, Inc. Four-Inch Ceiling Speaker 205

Description
Electro-Voice The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone. The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 205 is suitable for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 205-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA Standard RS-426A 1980. The 205-4T includes a four-watt transformer, allowing connection to 25/70.7/100-volt line, with taps of 0.5 to four watts. The 205-8T includes an eight-watt transformer, allowing connection to 70.7/100-volt line, with taps of one to eight watts.
Description
Electro-Voice The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone. The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 205 is suitable for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 205-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA Standard RS-426A 1980. The 205-4T includes a four-watt transformer, allowing connection to 25/70.7/100-volt line, with taps of 0.5 to four watts. The 205-8T includes an eight-watt transformer, allowing connection to 70.7/100-volt line, with taps of one to eight watts.

Suppliers

Company
Product
Description
Supplier Links
Four-Inch Ceiling Speaker - 205 - Visual Sound, Inc.
Broomall, PA, USA
Four-Inch Ceiling Speaker
205
Four-Inch Ceiling Speaker 205
Electro-Voice The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone. The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 205 is suitable for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 205-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA Standard RS-426A 1980. The 205-4T includes a four-watt transformer, allowing connection to 25/70.7/100-volt line, with taps of 0.5 to four watts. The 205-8T includes an eight-watt transformer, allowing connection to 70.7/100-volt line, with taps of one to eight watts.

Electro-Voice

The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone.

The Electro-Voice® 205 is a high quality four-inch, full-range loudspeaker for distributed sound systems. An acoustically transparent dome encloses a small, centrally mounted, free-edge cone, which is used to improve high-frequency dispersion. The 205 is suitable for use in applications requiring highly intelligible speech, or smooth musical reproduction. To ensure long-term reliability in installations, the 205-8A is designed to handle 10 watts continuous power (40-watt peak) of shaped, white noise signal for eight hours per EIA Standard RS-426A 1980.

  • The 205-4T includes a four-watt transformer, allowing connection to 25/70.7/100-volt line, with taps of 0.5 to four watts.
  • The 205-8T includes an eight-watt transformer, allowing connection to 70.7/100-volt line, with taps of one to eight watts.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 205
Product Name Four-Inch Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details