Visual Sound, Inc. RF Resistant Cardioid Condenser Mini-Boundary Microphones Black 201R

Description
Astatic Commercial Audio Products RF Resistant Cardioid Condenser Mini-Boundary Microphones RF resistant design. Low profile mounting in panels or table tops or walls or ceilings. Hemi cardioid directional pick-up pattern. Dual surface and bottom shock isolation bushings. Low noise transformerless electronic design 13/16 in. (20mm) threaded diameter with mounting hardware.
Description
Astatic Commercial Audio Products RF Resistant Cardioid Condenser Mini-Boundary Microphones RF resistant design. Low profile mounting in panels or table tops or walls or ceilings. Hemi cardioid directional pick-up pattern. Dual surface and bottom shock isolation bushings. Low noise transformerless electronic design 13/16 in. (20mm) threaded diameter with mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
RF Resistant Cardioid Condenser Mini-Boundary Microphones Black - 201R - Visual Sound, Inc.
Broomall, PA, USA
RF Resistant Cardioid Condenser Mini-Boundary Microphones Black
201R
RF Resistant Cardioid Condenser Mini-Boundary Microphones Black 201R
Astatic Commercial Audio Products RF Resistant Cardioid Condenser Mini-Boundary Microphones RF resistant design. Low profile mounting in panels or table tops or walls or ceilings. Hemi cardioid directional pick-up pattern. Dual surface and bottom shock isolation bushings. Low noise transformerless electronic design 13/16 in. (20mm) threaded diameter with mounting hardware.

Astatic Commercial Audio Products

RF Resistant Cardioid Condenser Mini-Boundary Microphones

RF resistant design. Low profile mounting in panels or table tops or walls or ceilings. Hemi cardioid directional pick-up pattern. Dual surface and bottom shock isolation bushings. Low noise transformerless electronic design 13/16 in. (20mm) threaded diameter with mounting hardware.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 201R
Product Name RF Resistant Cardioid Condenser Mini-Boundary Microphones Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details