Visual Sound, Inc. Attenuator-200W, 70V/25V, Rackmount/Decora, Black 200LVC-RMDB

Description
Lowell Manufacturing Company 200LVC-RMDB: 200W Rackmount VC (2-gang, 3-dB step, Decora black subplate. MONO DECORA (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black subplate. ETL Listed. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).
Description
Lowell Manufacturing Company 200LVC-RMDB: 200W Rackmount VC (2-gang, 3-dB step, Decora black subplate. MONO DECORA (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black subplate. ETL Listed. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).

Suppliers

Company
Product
Description
Supplier Links
Attenuator-200W, 70V/25V, Rackmount/Decora, Black - 200LVC-RMDB - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-200W, 70V/25V, Rackmount/Decora, Black
200LVC-RMDB
Attenuator-200W, 70V/25V, Rackmount/Decora, Black 200LVC-RMDB
Lowell Manufacturing Company 200LVC-RMDB: 200W Rackmount VC (2-gang, 3-dB step, Decora black subplate. MONO DECORA (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black subplate. ETL Listed. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).

Lowell Manufacturing Company

200LVC-RMDB: 200W Rackmount VC (2-gang, 3-dB step, Decora black subplate.
MONO DECORA (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black subplate. ETL Listed.

  • 200W power rating.
  • 2-gang stainless steel, black Decora® or rackmount styling
  • Fits standard 2.5" D E.O. boxes
  • May be used with RMP Series rack panels (order separately).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 200LVC-RMDB
Product Name Attenuator-200W, 70V/25V, Rackmount/Decora, Black
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details