Visual Sound, Inc. Attenuator-200W, 70V/25V, Rackmount 200LVC-RM

Description
Lowell Manufacturing Company 200LVC-RM: 200W Rackmount VC (2-gang, 3-dB step) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).
Description
Lowell Manufacturing Company 200LVC-RM: 200W Rackmount VC (2-gang, 3-dB step) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).

Suppliers

Company
Product
Description
Supplier Links
Attenuator-200W, 70V/25V, Rackmount - 200LVC-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-200W, 70V/25V, Rackmount
200LVC-RM
Attenuator-200W, 70V/25V, Rackmount 200LVC-RM
Lowell Manufacturing Company 200LVC-RM: 200W Rackmount VC (2-gang, 3-dB step) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).

Lowell Manufacturing Company

200LVC-RM: 200W Rackmount VC (2-gang, 3-dB step)
MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

  • 200W power rating.
  • 2-gang stainless steel, black Decora® or rackmount styling
  • Fits standard 2.5" D E.O. boxes
  • May be used with RMP Series rack panels (order separately).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 200LVC-RM
Product Name Attenuator-200W, 70V/25V, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details