Visual Sound, Inc. Extended LF Ferrite Driver 18LW2400

Description
Eighteen Sound - A Division of AEB SRL The 18LW2400 is an 18 inch extended low frequency loudspeaker designed for high SPL subwoofer applications in either a reflex, bandpass or horn loaded configuration. Compared to our industry standard 18LW1400, the 18LW2400 provides higher maximum SPL, increased program power handling and lower power compression. For optimum results we recommend amplifiers able to deliver 2400 Watt program power without clipping. Transducer design features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Triple Silicon Spider (TSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range. The 100 mm (4 in) inside-outside copper voice coil based on Interleaved Sandwich Voice coil (ISV) technology provides high levels of thermal stability and durability. In order to furtherly increase power handling and reduce power compression figure, 18LW2400 uses the same voice coil ventilation technology developed for our flagship 9000 neodymium transducer series. A special low density material air diffractor has been placed into the backplate acting as a cooling system, increasing power handling capability and lowering the power compression figure. As a final result Eighteen Sound engineers obtained almost 1 dB reduction in full power power compression value if compared to 18LW1400, and an increased program power handling value of 2400 Watt. The low distortion and unmatched sound quality of the 18LW2400 has been significantly improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure. These have been designed to reduce the intermodulation and harmonic distortion while improving the transient response. 10% reduction in weight have been obtained optimizing the magnetic structure through advanced FEA CAD simulation tools. 18LW2400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 W program power handling Triple Silicon Spider (TSS) for superior excursion control and linearity Double Demodulating Rings (DDR) for lower distortion Improved heat dissipation via integrated air diffractor and multiple backplate vents Weather protected cone and plates for outdoor usage Ideal for high SPL subwoofer designs
Description
Eighteen Sound - A Division of AEB SRL The 18LW2400 is an 18 inch extended low frequency loudspeaker designed for high SPL subwoofer applications in either a reflex, bandpass or horn loaded configuration. Compared to our industry standard 18LW1400, the 18LW2400 provides higher maximum SPL, increased program power handling and lower power compression. For optimum results we recommend amplifiers able to deliver 2400 Watt program power without clipping. Transducer design features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Triple Silicon Spider (TSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range. The 100 mm (4 in) inside-outside copper voice coil based on Interleaved Sandwich Voice coil (ISV) technology provides high levels of thermal stability and durability. In order to furtherly increase power handling and reduce power compression figure, 18LW2400 uses the same voice coil ventilation technology developed for our flagship 9000 neodymium transducer series. A special low density material air diffractor has been placed into the backplate acting as a cooling system, increasing power handling capability and lowering the power compression figure. As a final result Eighteen Sound engineers obtained almost 1 dB reduction in full power power compression value if compared to 18LW1400, and an increased program power handling value of 2400 Watt. The low distortion and unmatched sound quality of the 18LW2400 has been significantly improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure. These have been designed to reduce the intermodulation and harmonic distortion while improving the transient response. 10% reduction in weight have been obtained optimizing the magnetic structure through advanced FEA CAD simulation tools. 18LW2400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 W program power handling Triple Silicon Spider (TSS) for superior excursion control and linearity Double Demodulating Rings (DDR) for lower distortion Improved heat dissipation via integrated air diffractor and multiple backplate vents Weather protected cone and plates for outdoor usage Ideal for high SPL subwoofer designs

Suppliers

Company
Product
Description
Supplier Links
Extended LF Ferrite Driver - 18LW2400 - Visual Sound, Inc.
Broomall, PA, USA
Extended LF Ferrite Driver
18LW2400
Extended LF Ferrite Driver 18LW2400
Eighteen Sound - A Division of AEB SRL The 18LW2400 is an 18 inch extended low frequency loudspeaker designed for high SPL subwoofer applications in either a reflex, bandpass or horn loaded configuration. Compared to our industry standard 18LW1400, the 18LW2400 provides higher maximum SPL, increased program power handling and lower power compression. For optimum results we recommend amplifiers able to deliver 2400 Watt program power without clipping. Transducer design features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Triple Silicon Spider (TSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range. The 100 mm (4 in) inside-outside copper voice coil based on Interleaved Sandwich Voice coil (ISV) technology provides high levels of thermal stability and durability. In order to furtherly increase power handling and reduce power compression figure, 18LW2400 uses the same voice coil ventilation technology developed for our flagship 9000 neodymium transducer series. A special low density material air diffractor has been placed into the backplate acting as a cooling system, increasing power handling capability and lowering the power compression figure. As a final result Eighteen Sound engineers obtained almost 1 dB reduction in full power power compression value if compared to 18LW1400, and an increased program power handling value of 2400 Watt. The low distortion and unmatched sound quality of the 18LW2400 has been significantly improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure. These have been designed to reduce the intermodulation and harmonic distortion while improving the transient response. 10% reduction in weight have been obtained optimizing the magnetic structure through advanced FEA CAD simulation tools. 18LW2400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 98 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 W program power handling Triple Silicon Spider (TSS) for superior excursion control and linearity Double Demodulating Rings (DDR) for lower distortion Improved heat dissipation via integrated air diffractor and multiple backplate vents Weather protected cone and plates for outdoor usage Ideal for high SPL subwoofer designs

Eighteen Sound - A Division of AEB SRL

The 18LW2400 is an 18 inch extended low frequency loudspeaker designed for high SPL subwoofer applications in either a reflex, bandpass or horn loaded configuration. Compared to our industry standard 18LW1400, the 18LW2400 provides higher maximum SPL, increased program power handling and lower power compression.
For optimum results we recommend amplifiers able to deliver 2400 Watt program power without clipping.
Transducer design features include a large displacement suspension system which, in conjunction with a fiberglass reinforced, straight ribbed cone and the Eighteen Sound proprietary Triple Silicon Spider (TSS) technology, allows an ultra-linear piston action and provides full mechanical control across the entire working range.
The 100 mm (4 in) inside-outside copper voice coil based on Interleaved Sandwich Voice coil (ISV) technology provides high levels of thermal stability and durability. In order to furtherly increase power handling and reduce power compression figure, 18LW2400 uses the same voice coil ventilation technology developed for our flagship 9000 neodymium transducer series. A special low density material air diffractor has been placed into the backplate acting as a cooling system, increasing power handling capability and lowering the power compression figure. As a final result Eighteen Sound engineers obtained almost 1 dB reduction in full power power compression value if compared to 18LW1400, and an increased program power handling value of 2400 Watt.
The low distortion and unmatched sound quality of the 18LW2400 has been significantly improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic structure. These have been designed to reduce the intermodulation and harmonic distortion while improving the transient response.
10% reduction in weight have been obtained optimizing the magnetic structure through advanced FEA CAD simulation tools.
18LW2400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization.

  • 98 dB SPL 1W / 1m average sensitivity
  • 100 mm (4 in) Interleaved Sandwich Voice coil (ISV)
  • 2400 W program power handling
  • Triple Silicon Spider (TSS) for superior excursion control and linearity
  • Double Demodulating Rings (DDR) for lower distortion
  • Improved heat dissipation via integrated air diffractor and multiple backplate vents
  • Weather protected cone and plates for outdoor usage
  • Ideal for high SPL subwoofer designs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 18LW2400
Product Name Extended LF Ferrite Driver
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details