Visual Sound, Inc. 80-Watt Commercial Audio Mixer/Amplifier 180MA

Description
Crown International, Inc. Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 180MA has 4 inputs and one 80W power amplifier for single-zone systems. 4 inputs, 1 amplifier output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs Any input can be sent to any output Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 180MA has 4 inputs and one 80W power amplifier for single-zone systems. 4 inputs, 1 amplifier output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs Any input can be sent to any output Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
80-Watt Commercial Audio Mixer/Amplifier - 180MA - Visual Sound, Inc.
Broomall, PA, USA
80-Watt Commercial Audio Mixer/Amplifier
180MA
80-Watt Commercial Audio Mixer/Amplifier 180MA
Crown International, Inc. Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 180MA has 4 inputs and one 80W power amplifier for single-zone systems. 4 inputs, 1 amplifier output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs Any input can be sent to any output Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. 180MA has 4 inputs and one 80W power amplifier for single-zone systems.

  • 4 inputs, 1 amplifier output channel
  • Ideal for commercial and industrial use
  • Expandable by adding Crown Commercial Audio Series mixers or power amplifiers
  • Balanced Phoenix-type mic/line inputs; touch-proof screw-terminal speaker outputs
  • Any input can be sent to any output
  • Built-in four-tone generator
  • Priority muting
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 180MA
Product Name 80-Watt Commercial Audio Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details