Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
VISUAL SOUND, INC.
1808-4 SPS BW R/B -- REPLACEMENT BASKET FOR 1808-4 SPS BW
Visual Sound, Inc.
Replacement basket for 1808-4 SPS BW
1808-4 SPS BW R/B
Description
Peavey Electronics Replacement basket for 1808-4 SPS BW
Visual Sound, Inc.
Done
Description
Peavey Electronics Replacement basket for 1808-4 SPS BW
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
Replacement basket for 1808-4 SPS BW
1808-4 SPS BW R/B
Replacement basket for 1808-4 SPS BW
1808-4 SPS BW R/B
Peavey Electronics Replacement basket for 1808-4 SPS BW
Peavey Electronics
Replacement basket for 1808-4 SPS BW
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Speakers
Product Number
1808-4 SPS BW R/B
Product Name
Replacement basket for 1808-4 SPS BW
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
300GC SelecTone® Amplified Speakers
300GC-240
Specs
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
RS Components, Ltd.
Speakers
526851
Specs
SPL
116 dB
Impedance
8 ohms
View Details
MISCO
Speaker
FC6S-FR
Specs
Nominal Power
12 watts
Impedance
8 ohms
Sensitivity
94 dB
View Details
Knowles Electronics, LLC.
Speakers
EH-23030-000
View Details
2
suppliers