Visual Sound, Inc. Camera-mount UHF Wireless Systems 1800 Series

Description
Audio-Technica U.S., Inc. With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's new 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems. For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities. For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver. 1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power. Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.
Description
Audio-Technica U.S., Inc. With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's new 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems. For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities. For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver. 1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power. Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.

Suppliers

Company
Product
Description
Supplier Links
Camera-mount UHF Wireless Systems - 1800 Series - Visual Sound, Inc.
Broomall, PA, USA
Camera-mount UHF Wireless Systems
1800 Series
Camera-mount UHF Wireless Systems 1800 Series
Audio-Technica U.S., Inc. With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's new 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems. For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities. For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver. 1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power. Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.

Audio-Technica U.S., Inc.

With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's new 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems.
For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities.
For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver.
1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power.
Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 1800 Series
Product Name Camera-mount UHF Wireless Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details