Visual Sound, Inc. 18 Inch, 1600 Watts Program Subwoofer, 97.3 dB 18 inch Low Rider

Description
Peavey Electronics The 18" Low Rider® Subwoofer includes Kevlar®-impregnated cones for increased strength, Kapton voice coil former for higher sensitivity and frequency response, die-cast aluminum frame and more. Field-replaceable basket Kevlar®-impregnated cones for increased strength Lower distortion due to greater dampening of excess cone vibrations Polyimide-impregnate d fiberglass former for higher sensitivity and frequency response Die-cast aluminum frame Higher power handling 4-inch diameter edge-wound voice coil Impedance: 8 ohms Power capacity: 3200 watts peak, 1600 watts program, 800 watts continuous Sensitivity: 97.3 dB Usable freq. range: 25 Hz - 1 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Polyimide coated copperribbon wire Polyimide-impregnate d fiberglass formerNomex® stiffener Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics The 18" Low Rider® Subwoofer includes Kevlar®-impregnated cones for increased strength, Kapton voice coil former for higher sensitivity and frequency response, die-cast aluminum frame and more. Field-replaceable basket Kevlar®-impregnated cones for increased strength Lower distortion due to greater dampening of excess cone vibrations Polyimide-impregnate d fiberglass former for higher sensitivity and frequency response Die-cast aluminum frame Higher power handling 4-inch diameter edge-wound voice coil Impedance: 8 ohms Power capacity: 3200 watts peak, 1600 watts program, 800 watts continuous Sensitivity: 97.3 dB Usable freq. range: 25 Hz - 1 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Polyimide coated copperribbon wire Polyimide-impregnate d fiberglass formerNomex® stiffener Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18 Inch, 1600 Watts Program Subwoofer, 97.3 dB
18 inch Low Rider
18 Inch, 1600 Watts Program Subwoofer, 97.3 dB 18 inch Low Rider
Peavey Electronics The 18" Low Rider® Subwoofer includes Kevlar®-impregnated cones for increased strength, Kapton voice coil former for higher sensitivity and frequency response, die-cast aluminum frame and more. Field-replaceable basket Kevlar®-impregnated cones for increased strength Lower distortion due to greater dampening of excess cone vibrations Polyimide-impregnate d fiberglass former for higher sensitivity and frequency response Die-cast aluminum frame Higher power handling 4-inch diameter edge-wound voice coil Impedance: 8 ohms Power capacity: 3200 watts peak, 1600 watts program, 800 watts continuous Sensitivity: 97.3 dB Usable freq. range: 25 Hz - 1 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Polyimide coated copperribbon wire Polyimide-impregnate d fiberglass formerNomex® stiffener Solderless diffusion welded OFHC copper leads

Peavey Electronics

The 18" Low Rider® Subwoofer includes Kevlar®-impregnated cones for increased strength, Kapton voice coil former for higher sensitivity and frequency response, die-cast aluminum frame and more.

  • Field-replaceable basket
  • Kevlar®-impregnated cones for increased strength
  • Lower distortion due to greater dampening of excess cone vibrations
  • Polyimide-impregnated fiberglass former for higher sensitivity and frequency response
  • Die-cast aluminum frame
  • Higher power handling
  • 4-inch diameter edge-wound voice coil
  • Impedance: 8 ohms
  • Power capacity: 3200 watts peak, 1600 watts program, 800 watts continuous
  • Sensitivity: 97.3 dB
  • Usable freq. range: 25 Hz - 1 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 4.0 inch / 100 mm
  • Voice coil material: Polyimide coated copperribbon wire Polyimide-impregnated fiberglass formerNomex® stiffener Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 18 inch Low Rider
Product Name 18 Inch, 1600 Watts Program Subwoofer, 97.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
CLOUD Series 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93 dB
Resonance Frequency 1455 Hz
View Details