Visual Sound, Inc. Remote Controlled Mic Preamp System 1788A

Description
Aphex Systems, Ltd. Remote controlled 8 channel analog mic preamp - 3 separate outputs per channel: analog + digital; includes control software The Model 1788A Microphone Preamp and Model 1788RC Remote Controller form a complete Microphone preamp system with 5 outputs (3 digital and 2 analog) available simultaneously. By placing the 1788A close to the mics and controlling it remotely the need for long mic level runs is eliminated. The noise picked up by long cable runs is no longer boosted at the end of the lines since the preamp gain has already been taken at the input of the line. By providing 5 outputs (3 Digital and 2 Analog) that are usable simultaneously -- the need for splitter boxes is essentially eliminated -- although if you DO need additional digital splitting ... check out our Model 148 Digital Audio Splitter.
Description
Aphex Systems, Ltd. Remote controlled 8 channel analog mic preamp - 3 separate outputs per channel: analog + digital; includes control software The Model 1788A Microphone Preamp and Model 1788RC Remote Controller form a complete Microphone preamp system with 5 outputs (3 digital and 2 analog) available simultaneously. By placing the 1788A close to the mics and controlling it remotely the need for long mic level runs is eliminated. The noise picked up by long cable runs is no longer boosted at the end of the lines since the preamp gain has already been taken at the input of the line. By providing 5 outputs (3 Digital and 2 Analog) that are usable simultaneously -- the need for splitter boxes is essentially eliminated -- although if you DO need additional digital splitting ... check out our Model 148 Digital Audio Splitter.

Suppliers

Company
Product
Description
Supplier Links
Remote Controlled Mic Preamp System - 1788A - Visual Sound, Inc.
Broomall, PA, USA
Remote Controlled Mic Preamp System
1788A
Remote Controlled Mic Preamp System 1788A
Aphex Systems, Ltd. Remote controlled 8 channel analog mic preamp - 3 separate outputs per channel: analog + digital; includes control software The Model 1788A Microphone Preamp and Model 1788RC Remote Controller form a complete Microphone preamp system with 5 outputs (3 digital and 2 analog) available simultaneously. By placing the 1788A close to the mics and controlling it remotely the need for long mic level runs is eliminated. The noise picked up by long cable runs is no longer boosted at the end of the lines since the preamp gain has already been taken at the input of the line. By providing 5 outputs (3 Digital and 2 Analog) that are usable simultaneously -- the need for splitter boxes is essentially eliminated -- although if you DO need additional digital splitting ... check out our Model 148 Digital Audio Splitter.

Aphex Systems, Ltd.

Remote controlled 8 channel analog mic preamp - 3 separate outputs per channel: analog + digital; includes control software

The Model 1788A Microphone Preamp and Model 1788RC Remote Controller form a complete Microphone preamp system with 5 outputs (3 digital and 2 analog) available simultaneously. By placing the 1788A close to the mics and controlling it remotely the need for long mic level runs is eliminated. The noise picked up by long cable runs is no longer boosted at the end of the lines since the preamp gain has already been taken at the input of the line. By providing 5 outputs (3 Digital and 2 Analog) that are usable simultaneously -- the need for splitter boxes is essentially eliminated -- although if you DO need additional digital splitting ... check out our Model 148 Digital Audio Splitter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 1788A
Product Name Remote Controlled Mic Preamp System
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-8600c - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 8 #
View Details