Biamp Systems, Ltd. Amplifiers Vocia VA-8600c

Description
The VA-8600c is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover, and is EN 54-16 certified. Modular based design Amplification modules have software configurable power levels/load options: 8 amplification modules per frame with 100 to 600 Watts per module 70V or 100V with direct drive capability, or low-impedance (4 or 8Ω) operation Maximum of 2400 Watts of power per chassis Failover capability between channels and amplifiers: Device-to-Device 1:1 Dual 3:1 (VFOM-1 module required) 7:1 (VFOM-1 module required) LED Indication: Amplifier failure Clip present Fan stuck-rotor Heat sink temperature fault Signal peak Signal present Local non-volatile storage of emergency messages Software Monitoring Features: Amplifier failure Excessive clipping Fan stuck rotor Heat sink temperature fault Peak present Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Rotary switches for unit identification Rack mountable (3RU) EN 54-16 certified, CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The VA-8600c is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover, and is EN 54-16 certified. Modular based design Amplification modules have software configurable power levels/load options: 8 amplification modules per frame with 100 to 600 Watts per module 70V or 100V with direct drive capability, or low-impedance (4 or 8Ω) operation Maximum of 2400 Watts of power per chassis Failover capability between channels and amplifiers: Device-to-Device 1:1 Dual 3:1 (VFOM-1 module required) 7:1 (VFOM-1 module required) LED Indication: Amplifier failure Clip present Fan stuck-rotor Heat sink temperature fault Signal peak Signal present Local non-volatile storage of emergency messages Software Monitoring Features: Amplifier failure Excessive clipping Fan stuck rotor Heat sink temperature fault Peak present Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Rotary switches for unit identification Rack mountable (3RU) EN 54-16 certified, CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers - Vocia VA-8600c - Biamp Systems, Ltd.
Beaverton, OR, United States
Amplifiers
Vocia VA-8600c
Amplifiers Vocia VA-8600c
The VA-8600c is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover, and is EN 54-16 certified. Modular based design Amplification modules have software configurable power levels/load options: 8 amplification modules per frame with 100 to 600 Watts per module 70V or 100V with direct drive capability, or low-impedance (4 or 8Ω) operation Maximum of 2400 Watts of power per chassis Failover capability between channels and amplifiers: Device-to-Device 1:1 Dual 3:1 (VFOM-1 module required) 7:1 (VFOM-1 module required) LED Indication: Amplifier failure Clip present Fan stuck-rotor Heat sink temperature fault Signal peak Signal present Local non-volatile storage of emergency messages Software Monitoring Features: Amplifier failure Excessive clipping Fan stuck rotor Heat sink temperature fault Peak present Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Rotary switches for unit identification Rack mountable (3RU) EN 54-16 certified, CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty

The VA-8600c is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover, and is EN 54-16 certified.

  • Modular based design
  • Amplification modules have software configurable power levels/load options:
    • 8 amplification modules per frame with 100 to 600 Watts per module
    • 70V or 100V with direct drive capability, or low-impedance (4 or 8Ω) operation
    • Maximum of 2400 Watts of power per chassis
  • Failover capability between channels and amplifiers:
    • Device-to-Device
    • 1:1
    • Dual 3:1 (VFOM-1 module required)
    • 7:1 (VFOM-1 module required)
  • LED Indication:
    • Amplifier failure
    • Clip present
    • Fan stuck-rotor
    • Heat sink temperature fault
    • Signal peak
    • Signal present
  • Local non-volatile storage of emergency messages
  • Software Monitoring Features:
    • Amplifier failure
    • Excessive clipping
    • Fan stuck rotor
    • Heat sink temperature fault
    • Peak present
    • Short circuit on output
  • Software-configurable signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity
  • CobraNet audio and control data over a single Ethernet cable
  • Dual Ethernet ports for redundancy
  • Rotary switches for unit identification
  • Rack mountable (3RU)
  • EN 54-16 certified, CE marked and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number Vocia VA-8600c
Product Name Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
2-Channel Class A/B Full-Range Amplifier, 180 W x 2 @ 2 Ω / 110 W x 2 @ 4 Ω - 14.4V - JX360/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 2.00E-5 MHz
View Details
Car Audio, Amplifier - GTA-1105 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details