Visual Sound, Inc. 15 Inch, 1200 Watts Program Subwoofer, 97.9 dB 15 inch Pro Rider CU CP

Description
Peavey Electronics This is a 15" Pro Rider® CU CP 1200 watts Subwoofer. Impedance: 8 ohms Power capacity: 2400 watts peak, 1200 watts program, 600 watts continuous Sensitivity: 97.9 dB Usable freq. range: 35 Hz - 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Copper ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics This is a 15" Pro Rider® CU CP 1200 watts Subwoofer. Impedance: 8 ohms Power capacity: 2400 watts peak, 1200 watts program, 600 watts continuous Sensitivity: 97.9 dB Usable freq. range: 35 Hz - 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Copper ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
15 Inch, 1200 Watts Program Subwoofer, 97.9 dB
15 inch Pro Rider CU CP
15 Inch, 1200 Watts Program Subwoofer, 97.9 dB 15 inch Pro Rider CU CP
Peavey Electronics This is a 15" Pro Rider® CU CP 1200 watts Subwoofer. Impedance: 8 ohms Power capacity: 2400 watts peak, 1200 watts program, 600 watts continuous Sensitivity: 97.9 dB Usable freq. range: 35 Hz - 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Copper ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Peavey Electronics

This is a 15" Pro Rider® CU CP 1200 watts Subwoofer.

  • Impedance: 8 ohms
  • Power capacity: 2400 watts peak, 1200 watts program, 600 watts continuous
  • Sensitivity: 97.9 dB
  • Usable freq. range: 35 Hz - 2 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 4.0 inch / 100 mm
  • Voice coil material: Copper ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 15 inch Pro Rider CU CP
Product Name 15 Inch, 1200 Watts Program Subwoofer, 97.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
 - LX-15B, LX-15BE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 1400 watts
Maximum Power 2800 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details