15 INCH LOW MAX SUBWOOFER -- 15-INCH LOW MAX® SUBWOOFER
Visual Sound, Inc.
15-Inch Low Max® Subwoofer
15 Inch Low Max Subwoofer
Description
Peavey Electronics
15" Lo Max® Subwoofer
Description
Peavey Electronics
15" Lo Max® Subwoofer
Suppliers
Peavey Electronics
15" Lo Max® Subwoofer
Peavey Electronics
15" Lo Max® Subwoofer
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
15 Inch Low Max Subwoofer |
|
Product Name
|
15-Inch Low Max® Subwoofer |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Nominal Power
15 watts
Impedance
8 ohms
Sensitivity
87 dB
View Details