MISCO Speaker JC54WP-A

Description
Key Features: 5.2" (134 Mm), 8 Ohm Extended Range Music And Voice, 15 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Pretreated Black Cloth;
Datasheet
Description
Key Features: 5.2" (134 Mm), 8 Ohm Extended Range Music And Voice, 15 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Pretreated Black Cloth;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC54WP-A - MISCO
Minneapolis, MN, USA
Speaker
JC54WP-A
Speaker JC54WP-A
Key Features: 5.2" (134 Mm), 8 Ohm Extended Range Music And Voice, 15 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Pretreated Black Cloth;

Key Features:

  • 5.2" (134 Mm), 8 Ohm
  • Extended Range Music And Voice, 15 Watts
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Pretreated Black Cloth;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC54WP-A
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details