Visual Sound, Inc. 4 Inputs/1 Output Channel Commercial Audio Mixer 14M

Description
Crown International, Inc. Crown's Commercial Audio mixers deliver legendary Crown quality to the commercial audio industry. These high-value mixers are designed for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. The 14M has 4 inputs and 1 output channel. 4 inputs and 1 output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series amplifiers or mixer-amplifiers Balanced Phoenix-type mic/line inputs Any input can be sent to any output channel Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. Crown's Commercial Audio mixers deliver legendary Crown quality to the commercial audio industry. These high-value mixers are designed for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. The 14M has 4 inputs and 1 output channel. 4 inputs and 1 output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series amplifiers or mixer-amplifiers Balanced Phoenix-type mic/line inputs Any input can be sent to any output channel Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
4 Inputs/1 Output Channel Commercial Audio Mixer - 14M - Visual Sound, Inc.
Broomall, PA, USA
4 Inputs/1 Output Channel Commercial Audio Mixer
14M
4 Inputs/1 Output Channel Commercial Audio Mixer 14M
Crown International, Inc. Crown's Commercial Audio mixers deliver legendary Crown quality to the commercial audio industry. These high-value mixers are designed for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. The 14M has 4 inputs and 1 output channel. 4 inputs and 1 output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series amplifiers or mixer-amplifiers Balanced Phoenix-type mic/line inputs Any input can be sent to any output channel Built-in four-tone generator Priority muting Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

Crown's Commercial Audio mixers deliver legendary Crown quality to the commercial audio industry. These high-value mixers are designed for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound. The 14M has 4 inputs and 1 output channel.

  • 4 inputs and 1 output channel
  • Ideal for commercial and industrial use
  • Expandable by adding Crown Commercial Audio Series amplifiers or mixer-amplifiers
  • Balanced Phoenix-type mic/line inputs
  • Any input can be sent to any output channel
  • Built-in four-tone generator
  • Priority muting
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 14M
Product Name 4 Inputs/1 Output Channel Commercial Audio Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω - 500/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details