Visual Sound, Inc. Replacement basket for 1201-8 BW 1201-8 BW RB

Description
Peavey Electronics Replacement basket for 1201-8 BW Replacement basket for 1201-8 BW
Description
Peavey Electronics Replacement basket for 1201-8 BW Replacement basket for 1201-8 BW

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement basket for 1201-8 BW
1201-8 BW RB
Replacement basket for 1201-8 BW 1201-8 BW RB
Peavey Electronics Replacement basket for 1201-8 BW Replacement basket for 1201-8 BW

Peavey Electronics

Replacement basket for 1201-8 BW

  • Replacement basket for 1201-8 BW
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1201-8 BW RB
Product Name Replacement basket for 1201-8 BW
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Commercial Loudspeakers Surface Mount - OVO8P - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
Speakers - PLS-65N25AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 119 Hz
View Details