Visual Sound, Inc. Hand-Held Carbon Microphone 104C

Description
Shure Incorporated Omnidirectional Carbon, Push-to-Talk Switch Microphone The Shure 104C is a small, pressure - actuated, diaphragm - type carbon microphone specially designed for clear, efficient speech reproduction. The 104C fits naturally and comfortably in the hand and retains this feel in hot or cold weather. The sturdy, high - impact ARMO - DUR® case is light and compact and occupies minimal space in portable or mobile equipment. Frequency response from 300 to 4,000Hz, specifically designed for voice communications use Small, light and compact case takes minimum space in portable and mobile equipment, fits comfortably and firmly in the hand Extremely rugged, high-impact ARMO-DUR case is stronger and lighter than die-cast metal and is comfortable to the touch in hot or cold weather Double-pole, single-throw, leaf-type switch designed to stand up under rigorous operating conditions and constant usage Long life, rubber-jacketed coil cord Rugged and dependable under all operating conditions
Description
Shure Incorporated Omnidirectional Carbon, Push-to-Talk Switch Microphone The Shure 104C is a small, pressure - actuated, diaphragm - type carbon microphone specially designed for clear, efficient speech reproduction. The 104C fits naturally and comfortably in the hand and retains this feel in hot or cold weather. The sturdy, high - impact ARMO - DUR® case is light and compact and occupies minimal space in portable or mobile equipment. Frequency response from 300 to 4,000Hz, specifically designed for voice communications use Small, light and compact case takes minimum space in portable and mobile equipment, fits comfortably and firmly in the hand Extremely rugged, high-impact ARMO-DUR case is stronger and lighter than die-cast metal and is comfortable to the touch in hot or cold weather Double-pole, single-throw, leaf-type switch designed to stand up under rigorous operating conditions and constant usage Long life, rubber-jacketed coil cord Rugged and dependable under all operating conditions

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hand-Held Carbon Microphone
104C
Hand-Held Carbon Microphone 104C
Shure Incorporated Omnidirectional Carbon, Push-to-Talk Switch Microphone The Shure 104C is a small, pressure - actuated, diaphragm - type carbon microphone specially designed for clear, efficient speech reproduction. The 104C fits naturally and comfortably in the hand and retains this feel in hot or cold weather. The sturdy, high - impact ARMO - DUR® case is light and compact and occupies minimal space in portable or mobile equipment. Frequency response from 300 to 4,000Hz, specifically designed for voice communications use Small, light and compact case takes minimum space in portable and mobile equipment, fits comfortably and firmly in the hand Extremely rugged, high-impact ARMO-DUR case is stronger and lighter than die-cast metal and is comfortable to the touch in hot or cold weather Double-pole, single-throw, leaf-type switch designed to stand up under rigorous operating conditions and constant usage Long life, rubber-jacketed coil cord Rugged and dependable under all operating conditions

Shure Incorporated

Omnidirectional Carbon, Push-to-Talk Switch Microphone

The Shure 104C is a small, pressure - actuated, diaphragm - type carbon microphone specially designed for clear, efficient speech reproduction. The 104C fits naturally and comfortably in the hand and retains this feel in hot or cold weather. The sturdy, high - impact ARMO - DUR® case is light and compact and occupies minimal space in portable or mobile equipment.

  • Frequency response from 300 to 4,000Hz, specifically designed for voice communications use
  • Small, light and compact case takes minimum space in portable and mobile equipment, fits comfortably and firmly in the hand
  • Extremely rugged, high-impact ARMO-DUR case is stronger and lighter than die-cast metal and is comfortable to the touch in hot or cold weather
  • Double-pole, single-throw, leaf-type switch designed to stand up under rigorous operating conditions and constant usage
  • Long life, rubber-jacketed coil cord
  • Rugged and dependable under all operating conditions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 104C
Product Name Hand-Held Carbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details