Visual Sound, Inc. 2 Channel Stereo Audio Mixer 102MX

Description
Kramer Electronics USA, Inc. S/N - 69dB Mic - Condenser or Dynamic Level Control Talk Over Button The 102MX is a high-performance 2-channel stereo audio mixer for line level and mic level audio signals. It mixes one line level input with either a microphone or a second line level input and produces a mixed audio output signal. S/N Ratio - 69dB. Inputs - Line level 1 (or microphone) and line level 2. Level (Gain) Control - Line 1 (or microphone), line 2, and master level. Selectable Microphone Input - Dynamic or condenser microphone with bias voltage. Talk Over Button - Microphone input signal mutes line audio output when a microphone detects sound. Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.
Description
Kramer Electronics USA, Inc. S/N - 69dB Mic - Condenser or Dynamic Level Control Talk Over Button The 102MX is a high-performance 2-channel stereo audio mixer for line level and mic level audio signals. It mixes one line level input with either a microphone or a second line level input and produces a mixed audio output signal. S/N Ratio - 69dB. Inputs - Line level 1 (or microphone) and line level 2. Level (Gain) Control - Line 1 (or microphone), line 2, and master level. Selectable Microphone Input - Dynamic or condenser microphone with bias voltage. Talk Over Button - Microphone input signal mutes line audio output when a microphone detects sound. Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.

Suppliers

Company
Product
Description
Supplier Links
2 Channel Stereo Audio Mixer - 102MX - Visual Sound, Inc.
Broomall, PA, USA
2 Channel Stereo Audio Mixer
102MX
2 Channel Stereo Audio Mixer 102MX
Kramer Electronics USA, Inc. S/N - 69dB Mic - Condenser or Dynamic Level Control Talk Over Button The 102MX is a high-performance 2-channel stereo audio mixer for line level and mic level audio signals. It mixes one line level input with either a microphone or a second line level input and produces a mixed audio output signal. S/N Ratio - 69dB. Inputs - Line level 1 (or microphone) and line level 2. Level (Gain) Control - Line 1 (or microphone), line 2, and master level. Selectable Microphone Input - Dynamic or condenser microphone with bias voltage. Talk Over Button - Microphone input signal mutes line audio output when a microphone detects sound. Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.

Kramer Electronics USA, Inc.

S/N - 69dB
Mic - Condenser or Dynamic
Level Control
Talk Over Button

The 102MX is a high-performance 2-channel stereo audio mixer for line level and mic level audio signals. It mixes one line level input with either a microphone or a second line level input and produces a mixed audio output signal.

  • S/N Ratio - 69dB.
  • Inputs - Line level 1 (or microphone) and line level 2.
  • Level (Gain) Control - Line 1 (or microphone), line 2, and master level.
  • Selectable Microphone Input - Dynamic or condenser microphone with bias voltage.
  • Talk Over Button - Microphone input signal mutes line audio output when a microphone detects sound.
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 102MX
Product Name 2 Channel Stereo Audio Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details