Visual Sound, Inc. Attenuator-Priority-100W, 70V/25V, Rackmount 100LVC-PA-RM

Description
Lowell Manufacturing Company 100LVC-PA-RM: 100W Rackmount VC (70/25V, 3-dB step, priority relay, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.
Description
Lowell Manufacturing Company 100LVC-PA-RM: 100W Rackmount VC (70/25V, 3-dB step, priority relay, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-Priority-100W, 70V/25V, Rackmount - 100LVC-PA-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-Priority-100W, 70V/25V, Rackmount
100LVC-PA-RM
Attenuator-Priority-100W, 70V/25V, Rackmount 100LVC-PA-RM
Lowell Manufacturing Company 100LVC-PA-RM: 100W Rackmount VC (70/25V, 3-dB step, priority relay, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Lowell Manufacturing Company

100LVC-PA-RM: 100W Rackmount VC (70/25V, 3-dB step, priority relay, black)
MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 100LVC-PA-RM
Product Name Attenuator-Priority-100W, 70V/25V, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details