Visual Sound, Inc. Attenuator-100W, 1.5dB-Step, Rackmount 10015LVC-RM

Description
Lowell Manufacturing Company 10015LVC-RM: 100W Rackmount VCl(70/25V, 1.5-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.
Description
Lowell Manufacturing Company 10015LVC-RM: 100W Rackmount VCl(70/25V, 1.5-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W, 1.5dB-Step, Rackmount - 10015LVC-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W, 1.5dB-Step, Rackmount
10015LVC-RM
Attenuator-100W, 1.5dB-Step, Rackmount 10015LVC-RM
Lowell Manufacturing Company 10015LVC-RM: 100W Rackmount VCl(70/25V, 1.5-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Lowell Manufacturing Company

10015LVC-RM: 100W Rackmount VCl(70/25V, 1.5-dB step, black)
MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 10015LVC-RM
Product Name Attenuator-100W, 1.5dB-Step, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1303-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers