Visual Sound, Inc. Solo Universal Wireless XLR Adapter for Handheld Microphones 06-XLRMIC-BLK-11

Description
Revolabs Solo XLR Adapter plugs into any dynamic handheld microphone to convert it to a secure, wireless microphone The Solo XLR adapter provides a robust and secure wireless link to any any dynamic handheld microphone. High quality wideband audio for exceptional voice reproduction in a very small form factor. Used with all Solo Systems. Can be mixed and matched with the other Solo Wireless Microphones. Eight hours of continuous use on a single charge. Recharges in two hours. Enjoy the wireless freedom during open mic meetings, Q & A sessions, classrooms, etc.!
Description
Revolabs Solo XLR Adapter plugs into any dynamic handheld microphone to convert it to a secure, wireless microphone The Solo XLR adapter provides a robust and secure wireless link to any any dynamic handheld microphone. High quality wideband audio for exceptional voice reproduction in a very small form factor. Used with all Solo Systems. Can be mixed and matched with the other Solo Wireless Microphones. Eight hours of continuous use on a single charge. Recharges in two hours. Enjoy the wireless freedom during open mic meetings, Q & A sessions, classrooms, etc.!

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Solo Universal Wireless XLR Adapter for Handheld Microphones
06-XLRMIC-BLK-11
Solo Universal Wireless XLR Adapter for Handheld Microphones 06-XLRMIC-BLK-11
Revolabs Solo XLR Adapter plugs into any dynamic handheld microphone to convert it to a secure, wireless microphone The Solo XLR adapter provides a robust and secure wireless link to any any dynamic handheld microphone. High quality wideband audio for exceptional voice reproduction in a very small form factor. Used with all Solo Systems. Can be mixed and matched with the other Solo Wireless Microphones. Eight hours of continuous use on a single charge. Recharges in two hours. Enjoy the wireless freedom during open mic meetings, Q & A sessions, classrooms, etc.!

Revolabs

Solo XLR Adapter plugs into any dynamic handheld microphone to convert it to a secure, wireless microphone

The Solo XLR adapter provides a robust and secure wireless link to any any dynamic handheld microphone. High quality wideband audio for exceptional voice reproduction in a very small form factor. Used with all Solo Systems. Can be mixed and matched with the other Solo Wireless Microphones. Eight hours of continuous use on a single charge. Recharges in two hours. Enjoy the wireless freedom during open mic meetings, Q & A sessions, classrooms, etc.!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 06-XLRMIC-BLK-11
Product Name Solo Universal Wireless XLR Adapter for Handheld Microphones
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details