Visual Sound, Inc. HD Dual Channel Wireless Microphone System 02-HDDUAL-NM

Description
Revolabs High definition audio, 50 Hz to 20 kHz frequency response, Small Base Station and separate Charger Base supports two HD Wireless Microphones of any type. Impervious to RF interference. Outputs can be configured to be line or mic level. Analog inputs and outputs and both outputs can be mixed into one. Uses HD Wireless Microphone.
Description
Revolabs High definition audio, 50 Hz to 20 kHz frequency response, Small Base Station and separate Charger Base supports two HD Wireless Microphones of any type. Impervious to RF interference. Outputs can be configured to be line or mic level. Analog inputs and outputs and both outputs can be mixed into one. Uses HD Wireless Microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HD Dual Channel Wireless Microphone System
02-HDDUAL-NM
HD Dual Channel Wireless Microphone System 02-HDDUAL-NM
Revolabs High definition audio, 50 Hz to 20 kHz frequency response, Small Base Station and separate Charger Base supports two HD Wireless Microphones of any type. Impervious to RF interference. Outputs can be configured to be line or mic level. Analog inputs and outputs and both outputs can be mixed into one. Uses HD Wireless Microphone.

Revolabs

High definition audio, 50 Hz to 20 kHz frequency response, Small Base Station and separate Charger Base supports two HD Wireless Microphones of any type. Impervious to RF interference. Outputs can be configured to be line or mic level. Analog inputs and outputs and both outputs can be mixed into one. Uses HD Wireless Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 02-HDDUAL-NM
Product Name HD Dual Channel Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details