Visual Sound, Inc. HD Countryman Adapter 01-HDCOMAN-11

Description
Revolabs Wireless Adapter for Countryman earset microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Countryman Microphones makes an ideal solution for broadcasting applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20kHz frequency response is a key reason for the great audio performance and the ability to handle broadcasting applications superbly. The Countryman Microphone is a tiny, barely-visible microphone used by broadcasters and announcers worldwide. The Countryman with the HD Wireless Adapter provides great sound with no bulky equipment, such as a belt pack. All of Revolabs Wireless Microphones are rechargeable, so no worries about batteries. Wireless with the sound quality of wired microphones (20k audio) No belt pack Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones
Description
Revolabs Wireless Adapter for Countryman earset microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Countryman Microphones makes an ideal solution for broadcasting applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20kHz frequency response is a key reason for the great audio performance and the ability to handle broadcasting applications superbly. The Countryman Microphone is a tiny, barely-visible microphone used by broadcasters and announcers worldwide. The Countryman with the HD Wireless Adapter provides great sound with no bulky equipment, such as a belt pack. All of Revolabs Wireless Microphones are rechargeable, so no worries about batteries. Wireless with the sound quality of wired microphones (20k audio) No belt pack Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HD Countryman Adapter
01-HDCOMAN-11
HD Countryman Adapter 01-HDCOMAN-11
Revolabs Wireless Adapter for Countryman earset microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Countryman Microphones makes an ideal solution for broadcasting applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20kHz frequency response is a key reason for the great audio performance and the ability to handle broadcasting applications superbly. The Countryman Microphone is a tiny, barely-visible microphone used by broadcasters and announcers worldwide. The Countryman with the HD Wireless Adapter provides great sound with no bulky equipment, such as a belt pack. All of Revolabs Wireless Microphones are rechargeable, so no worries about batteries. Wireless with the sound quality of wired microphones (20k audio) No belt pack Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones

Revolabs

Wireless Adapter for Countryman earset microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible

The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Countryman Microphones makes an ideal solution for broadcasting applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20kHz frequency response is a key reason for the great audio performance and the ability to handle broadcasting applications superbly. The Countryman Microphone is a tiny, barely-visible microphone used by broadcasters and announcers worldwide. The Countryman with the HD Wireless Adapter provides great sound with no bulky equipment, such as a belt pack. All of Revolabs Wireless Microphones are rechargeable, so no worries about batteries.

  • Wireless with the sound quality of wired microphones (20k audio)
  • No belt pack
  • Impervious to RF Interference
  • Rechargeable: Up to 8 hours of talk time
  • Secure: 128-bit encryption
  • Flexible: Mix and match with all other HD Wireless Microphones
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-HDCOMAN-11
Product Name HD Countryman Adapter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details