Visual Sound, Inc. Solo Executive Wireless Microphone System Manual 01-EXEMAN-PAP-11

Description
Revolabs Manual for the revolutionary Solo® wireless microphone - optimized to the human voice for superior performance in any environment.
Description
Revolabs Manual for the revolutionary Solo® wireless microphone - optimized to the human voice for superior performance in any environment.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Solo Executive Wireless Microphone System Manual
01-EXEMAN-PAP-11
Solo Executive Wireless Microphone System Manual 01-EXEMAN-PAP-11
Revolabs Manual for the revolutionary Solo® wireless microphone - optimized to the human voice for superior performance in any environment.

Revolabs

Manual for the revolutionary Solo® wireless microphone - optimized to the human voice for superior performance in any environment.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-EXEMAN-PAP-11
Product Name Solo Executive Wireless Microphone System Manual
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details