Visual Communications Company, Inc. LED T3 1/4 MULTI GREEN 130VAC/DC VC18626131

Description
LED T3 1/4 MULTI GREEN 130VAC/DC
Description
LED T3 1/4 MULTI GREEN 130VAC/DC

Suppliers

Company
Product
Description
Supplier Links
LED T3 1/4 MULTI GREEN 130VAC/DC - 894-VC18626131 - Utmel Electronic Limited
Hong Kong, China
LED T3 1/4 MULTI GREEN 130VAC/DC
894-VC18626131
LED T3 1/4 MULTI GREEN 130VAC/DC 894-VC18626131
LED T3 1/4 MULTI GREEN 130VAC/DC

LED T3 1/4 MULTI GREEN 130VAC/DC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-VC18626131
Product Name LED T3 1/4 MULTI GREEN 130VAC/DC
LED Type Green; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers