Visual Communications Company, Inc. LED T3 1/4 BAY WHITE 12VAC/DC VC1860225W3

Description
LED T3 1/4 BAY WHITE 12VAC/DC
Description
LED T3 1/4 BAY WHITE 12VAC/DC

Suppliers

Company
Product
Description
Supplier Links
LED T3 1/4 BAY WHITE 12VAC/DC - 894-VC1860225W3 - Utmel Electronic Limited
Hong Kong, China
LED T3 1/4 BAY WHITE 12VAC/DC
894-VC1860225W3
LED T3 1/4 BAY WHITE 12VAC/DC 894-VC1860225W3
LED T3 1/4 BAY WHITE 12VAC/DC

LED T3 1/4 BAY WHITE 12VAC/DC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-VC1860225W3
Product Name LED T3 1/4 BAY WHITE 12VAC/DC
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers