Visual Communications Company, Inc. LED T1 3/4 MGT 587NM YLW 24VDC VC1512135UY3

Description
LED T1 3/4 MGT 587NM YLW 24VDC
Description
LED T1 3/4 MGT 587NM YLW 24VDC

Suppliers

Company
Product
Description
Supplier Links
LED T1 3/4 MGT 587NM YLW 24VDC - 894-VC1512135UY3 - Utmel Electronic Limited
Hong Kong, China
LED T1 3/4 MGT 587NM YLW 24VDC
894-VC1512135UY3
LED T1 3/4 MGT 587NM YLW 24VDC 894-VC1512135UY3
LED T1 3/4 MGT 587NM YLW 24VDC

LED T1 3/4 MGT 587NM YLW 24VDC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-VC1512135UY3
Product Name LED T1 3/4 MGT 587NM YLW 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Circular high-brightness LED lamp - SLI-580YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers