Visual Communications Company, Inc. LED RGB 4PLCC VAOS-SP4RGB4

Description
LED RGB 4PLCC
Datasheet
Description
LED RGB 4PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED RGB 4PLCC - 894-VAOS-SP4RGB4 - Utmel Electronic Limited
Hong Kong, China
LED RGB 4PLCC
894-VAOS-SP4RGB4
LED RGB 4PLCC 894-VAOS-SP4RGB4
LED RGB 4PLCC

LED RGB 4PLCC

Supplier's Site
Led, 2.4Mm, Red / Green / Blue, Plcc-4; Led Color Vcc (Visual Communications Company) - 65R4615 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.4Mm, Red / Green / Blue, Plcc-4; Led Color Vcc (Visual Communications Company)
65R4615
Led, 2.4Mm, Red / Green / Blue, Plcc-4; Led Color Vcc (Visual Communications Company) 65R4615
LED, 2.4MM, RED / GREEN / BLUE, PLCC-4; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 285mcd, G 450mcd, B 180mcd RoHS Compliant: Yes

LED, 2.4MM, RED / GREEN / BLUE, PLCC-4; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 285mcd, G 450mcd, B 180mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 894-VAOS-SP4RGB4 65R4615
Product Name LED RGB 4PLCC Led, 2.4Mm, Red / Green / Blue, Plcc-4; Led Color Vcc (Visual Communications Company)
LED Package: 3.20mm L x 2.80mm W
LED Type Red; Green; Blue; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details