Visual Communications Company, Inc. LED Indication - Discrete VAOL-S2RP4

Description
Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VAOL-S2RP4TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-S2RP4TR-ND
LED Indication - Discrete VAOL-S2RP4TR-ND
Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead

Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VAOL-S2RP4TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details