Broadcom Inc. LED Indication - Discrete ALMD-EG3E-VX002

Description
Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4168-2-ND
LED Indication - Discrete 516-4168-2-ND
Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EG3E-VX002
Standard LEDs - SMD ALMD-EG3E-VX002
Standard LEDs - SMD LAMP 5MM RED AllnGaP 30deg

Standard LEDs - SMD LAMP 5MM RED AllnGaP 30deg

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4168-2-ND ALMD-EG3E-VX002
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
Infrared Emitter - MTE1074N1-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 740 nm (7400 Å)
View Details