Visual Communications Company, Inc. LED Indication - Discrete VAOL-5MAE2

Description
Red 640nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VAOL-5MAE2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VAOL-5MAE2-ND
LED Indication - Discrete VAOL-5MAE2-ND
Red 640nm LED Indication - Discrete 2.2V Radial

Red 640nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VAOL-5MAE2-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW09-NMM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details