Visual Communications Company, Inc. Led, White, T-1 3/4 (5Mm), 7Cd; Led Color Vcc (Visual Communications Company) VAOL-5GWY4

Description
LED, WHITE, T-1 3/4 (5MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 3/4 (5MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 3/4 (5Mm), 7Cd; Led Color Vcc (Visual Communications Company) - 50P9329 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 7Cd; Led Color Vcc (Visual Communications Company)
50P9329
Led, White, T-1 3/4 (5Mm), 7Cd; Led Color Vcc (Visual Communications Company) 50P9329
LED, WHITE, T-1 3/4 (5MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; 5MM WHITE LED - 70052942 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM WHITE LED
70052942
LED; 5MM WHITE LED 70052942
LED; 5MM WHITE LED

LED; 5MM WHITE LED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 50P9329 70052942
Product Name Led, White, T-1 3/4 (5Mm), 7Cd; Led Color Vcc (Visual Communications Company) LED; 5MM WHITE LED
LED Package: T-1 3/4 (5mm)
LED Type White; White White
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details