Visual Communications Company, Inc. UV LEDs VAOL-5GUV8T4

Description
LED 5mm Ultraviolet (UV)
Request a Quote Datasheet
Description
LED 5mm Ultraviolet (UV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 1371322 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1371322
UV LEDs 1371322
LED 5mm Ultraviolet (UV)

LED 5mm Ultraviolet (UV)

Supplier's Site
UV LEDs - 1371223 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1371223
UV LEDs 1371223
LED 5mm Ultraviolet (UV)

LED 5mm Ultraviolet (UV)

Supplier's Site
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear Lens, Ultraviolet - 70053684 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear Lens, Ultraviolet
70053684
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear Lens, Ultraviolet 70053684
LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear Lens, Ultraviolet

LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear Lens, Ultraviolet

Supplier's Site
Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4 - 894-VAOL-5GUV8T4 - Utmel Electronic Limited
Hong Kong, China
Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4
894-VAOL-5GUV8T4
Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4 894-VAOL-5GUV8T4
Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4

Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4

Supplier's Site
Led, Purple, T-1 3/4 (5Mm), 80Mcd, 385Nm; Led Color Vcc (Visual Communications Company) - 08R4601 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 80Mcd, 385Nm; Led Color Vcc (Visual Communications Company)
08R4601
Led, Purple, T-1 3/4 (5Mm), 80Mcd, 385Nm; Led Color Vcc (Visual Communications Company) 08R4601
LED, PURPLE, T-1 3/4 (5MM), 80MCD, 385NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:385nm; Luminous Intensity:80mcd; Viewing Angle:30° RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 80MCD, 385NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:385nm; Luminous Intensity:80mcd; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1371322 70053684 894-VAOL-5GUV8T4 08R4601
Product Name UV LEDs LED; 5mm (T-1 3/4) LED, Through Hole, Single Color, Clear Lens, Ultraviolet Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4 Led, Purple, T-1 3/4 (5Mm), 80Mcd, 385Nm; Led Color Vcc (Visual Communications Company)
LED Package: 5.9 (dia.) x 8.6mm T-1 3/4 (5mm)
LED Type Ultraviolet Ultraviolet Ultraviolet Purple; Purple
Peak Wavelength 385 nm (3850 Å) 385 nm (3850 Å) 385 nm (3850 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 80 milliCandela 80 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details