Visual Communications Company, Inc. LED; 5MM YELLOW LED VAOL-5GCE4

Description
LED; 5MM YELLOW LED
Datasheet
Description
LED; 5MM YELLOW LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; 5MM YELLOW LED - 70052939 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 5MM YELLOW LED
70052939
LED; 5MM YELLOW LED 70052939
LED; 5MM YELLOW LED

LED; 5MM YELLOW LED

Supplier's Site
Led, Yellow, T-1 3/4 (5Mm), 380Mcd, 590Nm; Led Color Vcc (Visual Communications Company) - 41P0241 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 380Mcd, 590Nm; Led Color Vcc (Visual Communications Company)
41P0241
Led, Yellow, T-1 3/4 (5Mm), 380Mcd, 590Nm; Led Color Vcc (Visual Communications Company) 41P0241
LED, YELLOW, T-1 3/4 (5MM), 380MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:380mcd; Viewing Angle:30° RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 380MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:380mcd; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70052939 41P0241
Product Name LED; 5MM YELLOW LED Led, Yellow, T-1 3/4 (5Mm), 380Mcd, 590Nm; Led Color Vcc (Visual Communications Company)
LED Type Yellow Yellow; Yellow
Peak Wavelength 380 nm (3800 Å) 590 nm (5900 Å)
Luminous Intensity 380 milliCandela 380 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details