LED, 3MM, GREEN, 80MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:80mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 70052930 | 57P7123 |
| Product Name | LED; 3MM GREEN LED | Led, 3Mm, Green, 80Mcd, 570Nm; Led Color Vcc (Visual Communications Company) |
| LED Type | Green | Green; Green |
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) |
| Luminous Intensity | 80 milliCandela | 80 milliCandela |
| Forward Current | 30 milliamps | 20 milliamps |