Visual Communications Company, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs PCV125-BR

Description
Win Source Part Number: 1238062-PCV125-BR Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: PCV125 Color: Red Package: Bulk Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 14mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: PCV125 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238062-PCV125-BR Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: PCV125 Color: Red Package: Bulk Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 14mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: PCV125 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238062-PCV125-BR
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238062-PCV125-BR
Win Source Part Number: 1238062-PCV125-BR Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: PCV125 Color: Red Package: Bulk Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 14mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: PCV125 Product Status: Obsolete

Win Source Part Number: 1238062-PCV125-BR
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: PCV125
Color: Red
Package: Bulk
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 14mcd
Wavelength - Peak: 635nm
Current: 20mA
Lens Type: Diffused
Mounting Type: Through Hole
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Base Product Number: PCV125
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238062-PCV125-BR
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details