Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - PCH200-BCR PCH200-BCR

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 808504-PCH200-BCR Mounting Style: Through Hole, Right Angle Color: Red Configuration: Single Viewing Angle: 35° Millicandela Rating: 120mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Tinted Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 808504-PCH200-BCR Mounting Style: Through Hole, Right Angle Color: Red Configuration: Single Viewing Angle: 35° Millicandela Rating: 120mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Tinted Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - PCH200-BCR
808504-PCH200-BCR
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - PCH200-BCR 808504-PCH200-BCR
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 808504-PCH200-BCR Mounting Style: Through Hole, Right Angle Color: Red Configuration: Single Viewing Angle: 35° Millicandela Rating: 120mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Tinted Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 808504-PCH200-BCR
Mounting Style: Through Hole, Right Angle
Color: Red
Configuration: Single
Viewing Angle: 35°
Millicandela Rating: 120mcd
Wavelength - Peak: 635nm
Current: 20mA
Lens Type: Tinted
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 808504-PCH200-BCR
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - PCH200-BCR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325DC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details