Visual Communications Company, Inc. LED Indication - Discrete LTH3MM12VFR4400

Description
White LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH3MM12VFR4400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH3MM12VFR4400-ND
LED Indication - Discrete LTH3MM12VFR4400-ND
White LED Indication - Discrete 12V Radial

White LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 3Mm, White, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7092 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, White, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7092
Led, 3Mm, White, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7092
LED, 3MM, WHITE, 2.5CD, 625NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Luminous Intensity:2.5cd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, WHITE, 2.5CD, 625NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Luminous Intensity:2.5cd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH3MM12VFR4400-ND 17AC7092
Product Name LED Indication - Discrete Led, 3Mm, White, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type White White; White
Viewing Angle 35 degrees 35 degrees
Luminous Intensity 4000 milliCandela 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details