Visual Communications Company, Inc. ROUND 4MM LITEPIPE LPC062CTP

Description
ROUND 4MM LITEPIPE
Description
ROUND 4MM LITEPIPE

Suppliers

Company
Product
Description
Supplier Links
ROUND 4MM LITEPIPE - 70053389 - Allied Electronics, Inc.
Fort Worth, TX, USA
ROUND 4MM LITEPIPE
70053389
ROUND 4MM LITEPIPE 70053389
ROUND 4MM LITEPIPE

ROUND 4MM LITEPIPE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70053389
Product Name ROUND 4MM LITEPIPE
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7355 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2213678-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795977 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details