8313 is a self-aligning spacer for T-1 and T-1 3/4 LED components, designed for PC board mounting with positive lead alignment on 0.100 inch (2.5 mm) centers. It is made of black PVC, UL rated 94V-0, and provides height control, lead retention, and heat dissipation through bottom bosses. The part length is 0.160 inch (4.1 mm).
Part Number: 8313
SPACER MOUNTS LED T-1 3/4 .160"
LED Mounting Hardware .16" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8313 | 36-8313-ND | 8313 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |