Visual Communications Company, Inc. Optics - Light Pipes LMC_020_CTP

Description
LITEPIPE 2.5MM CLEAR TRANSP
Request a Quote Datasheet
Description
LITEPIPE 2.5MM CLEAR TRANSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LMC_020_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LMC_020_CTP-ND
Optics - Light Pipes LMC_020_CTP-ND
LITEPIPE 2.5MM CLEAR TRANSP

LITEPIPE 2.5MM CLEAR TRANSP

Buy Now Datasheet
LED Light Pipes - 1371370 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371370
LED Light Pipes 1371370
LTP Rigid Panel Rnd .102"D .200"L 2.5mm

LTP Rigid Panel Rnd .102"D .200"L 2.5mm

Supplier's Site
LED Light Pipes - 1371192 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371192
LED Light Pipes 1371192
LTP Rigid Panel Rnd .102"D .200"L 2.5mm

LTP Rigid Panel Rnd .102"D .200"L 2.5mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LMC_020_CTP-ND 1371370
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.18mm 3.18 (dia.) x 24.43mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213929-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers