SCHURTER Inc LEDs - Spacers, Standoffs 35.9663

Description
HOLDER W/OUT LED 2PLACE 3MM
Request a Quote Datasheet
Description
HOLDER W/OUT LED 2PLACE 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
486-7058-ND
LEDs - Spacers, Standoffs 486-7058-ND
HOLDER W/OUT LED 2PLACE 3MM

HOLDER W/OUT LED 2PLACE 3MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
0035.9663
LED Mounting Hardware 0035.9663
LED Mounting Hardware AST - LED-FASSUNG

LED Mounting Hardware AST - LED-FASSUNG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 486-7058-ND 0035.9663
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213254-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7060-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8795841 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details