Visual Communications Company, Inc. LED Light Pipes LFB063CTP

Description
LTP Rigid Panel Round .118"D .625"L 3mm
Request a Quote Datasheet
Description
LTP Rigid Panel Round .118"D .625"L 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371357 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371357
LED Light Pipes 1371357
LTP Rigid Panel Round .118"D .625"L 3mm

LTP Rigid Panel Round .118"D .625"L 3mm

Supplier's Site
LED Light Pipes - 1371181 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371181
LED Light Pipes 1371181
VCC LFB063CTP LED Light Pipe

VCC LFB063CTP LED Light Pipe

Supplier's Site
Optics - Light Pipes - LFB063CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFB063CTP-ND
Optics - Light Pipes LFB063CTP-ND
LIGHT PIPE ROUND 3MM

LIGHT PIPE ROUND 3MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371357 LFB063CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3 (dia.) x 15.9mm 3.3mm
Lead Length 15.9 mm (0.6260 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
T-1 3/4 Lens Cap-Clear - 8683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 1711553 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details